AENOR - UNE-EN 60404-6 CORR 1
Magnetic materials -- Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
inactive, Most Current
| Organization: | AENOR |
| Publication Date: | 21 December 2011 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
UNE-EN 60404-6 CORR 1
December 21, 2011
Magnetic materials -- Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
A description is not available for this item.
July 30, 2004
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
A description is not available for this item.