DLA - SMD-5962-89441 REV A
MICROCIRCUIT, LINEAR, ISOLATED FEEDBACK GENERATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 24 January 1992 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UC1901 Isolated feedback generator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" ×.310" × .200"), dual-in-line package
Input supply voltage (VIN) - - - - - - - - - - - - - - - - - - - ±40 V dc Reference output current - - - - - - - - - - - - - - - - - - - - −10 mA Driver output currents - - - - - - - - - - - - - - - - - - - - - −35 Status indicator voltage - - - - - - - - - - - - - - - - - - - - +40 V dc Status indicator current - - - - - - - - - - - - - - - - - - - - +20 mA External clock input - - - - - - - - - - - - - - - - - - - - - - +40 V dc Error amplifier inputs - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +35 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - - +300°C Power dissipation (PD): at TA = +25°C - - - - - - - - - - - - - - - - - - - - - - - - - 1.0 W 2/ at TC = +25°C - - - - - - - - - - - - - - - - - - - - - - - - - 2.0 W 3/ Thermal resistance, junction-to-case (ΘJC)- - - - - - - - - - - - See MIL-H-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +150°C
Ambient operating temperature range (TA) - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History