SAE International - AMS4984E

Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173 ksi (1193 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 13 September 2011
Status: active
description:

This specification covers a titanium alloy in the form of forgings 3.0 inches (76 mm) and under in nominal cross-sectional thickness and of stock for forging.

Document History

AMS4984E
September 13, 2011
Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173 ksi (1193 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings 3.0 inches (76 mm) and under in nominal cross-sectional thickness and of stock for forging.

References

Advertisement