SAE International - AMS5442A

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb(Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 13 September 2011
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

Document History

AMS5442A
September 13, 2011
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb(Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

References

Advertisement