SAE International - AMS3269C

Sealing Compound, Polysulfide (T) Synthetic Rubber for Integral Fuel Tank and Fuel Cell Cavities High Strength, for Intermittent Use to 360 °F (182 °C)

active
Buy Now
Organization: SAE International
Publication Date: 23 September 2011
Status: active
description:

This specification covers three classes of fuel-resistant polysulfide (T) sealing compound with high strength and temperature characteristics, supplied as a two-component system which cures at... View More

Document History

AMS3269C
September 23, 2011
Sealing Compound, Polysulfide (T) Synthetic Rubber for Integral Fuel Tank and Fuel Cell Cavities High Strength, for Intermittent Use to 360 °F (182 °C)
This specification covers three classes of fuel-resistant polysulfide (T) sealing compound with high strength and temperature characteristics, supplied as a two-component system which cures at room...

References

Advertisement