DSF/ISO/DIS 12647-3

Graphic technology - Process control for the production of half-tone colour separations, proofs and production prints - Part 3: Coldset offset lithography on newsprint

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Graphic technology in general): 37.100.01
scope:

This part of ISO 12647 specifies a number of process parameters and their values to be applied when producing colour separations, printing formes and print production for four-colour sheet-fed and web-fed offset printing presses excluding coldset offset lithography on newsprint. The parameters and values are chosen in view of the typical process covering the process stages "colour separation", "proof production", "making of the printing forme", "OK-print" and "production printing" on all kind of commercially available production substrates. This part of ISO 12647 is . directly applicable to press proof prints and printing processes that use colour separation printing formes as input; . applicable to press proof prints and printing processes with more than four process colours as long as direct analogies to four colour printing are maintained, such as for data and screening, for print substrates and printing parameters; . and provides references for quality assurance and quality management. This international standard is not applicable to other processes than offset such as printing directly from digital data where there is no intermediate image carrier, or where the image carrier can be refreshed for each impression and thus each impression can be different in content. However, the reference values and tolerances of this standard can be referenced when considering a digital printing process.

Document History

DSF/ISO/DIS 12647-3
Graphic technology - Process control for the production of half-tone colour separations, proofs and production prints - Part 3: Coldset offset lithography on newsprint
This part of ISO 12647 specifies a number of process parameters and their values to be applied when producing colour separations, printing formes and print production for four-colour sheet-fed and...
Advertisement