SAE International - AMS3694

AERODYNAMIC SMOOTHING COMPOUND, FLEXIBLE -55° to +130°C (-65° to +270°F)

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1983
Status: active
description:

This specification covers a two-component air-curing resin-base material in the form of a paste or putty, suitable for application by spatula or putty knife.

Document History

AMS3694
July 1, 1983
AERODYNAMIC SMOOTHING COMPOUND, FLEXIBLE -55° to +130°C (-65° to +270°F)
This specification covers a two-component air-curing resin-base material in the form of a paste or putty, suitable for application by spatula or putty knife.
Advertisement