SAE International - AMS5529C
STEEL SHEET AND STRIP, CORROSION RESISTANT 17Cr - 7.1Ni - 1.1Al Cold Rolled, Precipitation Hardenable 0.0015 to 0.050 In. (0.038 - 1.27 mm) Nominal Thickness
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1980 |
| Status: | active |
description:
This specification covers a precipitation-harden
Document History
AMS5529C
July 1, 1980
STEEL SHEET AND STRIP, CORROSION RESISTANT 17Cr - 7.1Ni - 1.1Al Cold Rolled, Precipitation Hardenable 0.0015 to 0.050 In. (0.038 - 1.27 mm) Nominal Thickness
This specification covers a precipitation-hardenable, corrosion-resistant steel in the form of cold-rolled sheet and strip in thicknesses of 0.0015 - 0.050 in. (0.038 - 1.27 mm), inclusive.