SAE International - AMS5590B

ALLOY TUBING, SEAMLESS, CORROSION AND HEAT RESISTANT 52.5Ni - 19Cr - 3.0Mo - 5.1(Cb + Ta) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950°F (1065°C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1991
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing.

Document History

AMS5590B
October 1, 1991
ALLOY TUBING, SEAMLESS, CORROSION AND HEAT RESISTANT 52.5Ni - 19Cr - 3.0Mo - 5.1(Cb + Ta) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950°F (1065°C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing.
Advertisement