SAE International - AMS5605B
ALLOY SHEET, STRIP, AND PLATE, CORROSION AND HEAT RESISTANT 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800°F (980°C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 August 2011 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate 1.00 in. (25.0 mm) and under in nominal thickness.
Document History
AMS5605B
August 12, 2011
ALLOY SHEET, STRIP, AND PLATE, CORROSION AND HEAT RESISTANT 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800°F (980°C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate 1.00 in. (25.0 mm) and under in nominal thickness.