SAE International - AMS5636C
STEEL BARS CORROSION RESISTANT 18Cr - 9.0Ni (SAE 30302) Cold Drawn, 100,000 psi (690 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1981 |
| Status: | active |
description:
This specification covers a corrosion resistant steel steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.
Document History
AMS5636C
October 1, 1981
STEEL BARS CORROSION RESISTANT 18Cr - 9.0Ni (SAE 30302) Cold Drawn, 100,000 psi (690 MPa) Tensile Strength
This specification covers a corrosion resistant steel steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.