SAE International - AMS5636D
STEEL BARS, CORROSION RESISTANT 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 100,000 psi (690 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 August 2011 |
| Status: | active |
description:
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.
Document History
AMS5636D
August 12, 2011
STEEL BARS, CORROSION RESISTANT 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 100,000 psi (690 MPa) Tensile Strength
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.