SAE International - AMS5637C

STEEL BARS, CORROSION RESISTANT 18Cr - 8.5Ni (SAE 30302) Cold Drawn, 125,000 psi (862 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1979
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.

Document History

AMS5637C
October 1, 1979
STEEL BARS, CORROSION RESISTANT 18Cr - 8.5Ni (SAE 30302) Cold Drawn, 125,000 psi (862 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.
Advertisement