SAE International - AMS5637E

STEEL BARS, CORROSION RESISTANT 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 125,000 psi (860 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 12 August 2011
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.

Document History

AMS5637E
August 12, 2011
STEEL BARS, CORROSION RESISTANT 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 125,000 psi (860 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.
Advertisement