NFPA 285

Standard Fire Test Method for Evaluation of Fire Propagation Characteristics of Exterior Non-Load-Bearing Wall Assemblies Containing Combustible Components

inactive
Buy Now
Organization: NFPA
Publication Date: 1 January 2012
Status: inactive
Page Count: 30
scope:

This standard provides a test method for determining the fire propagation characteristics of exterior non-load-bearing wall assemblies and panels used as components of curtain wall assemblies, that are constructed using combustible materials or that incorporate combustible components, and that are intended to be installed on buildings required to have exterior walls of noncombustible construction.

The fire propagation characteristics are determined for post-flashover fires of interior origin.

Purpose. The purpose of this standard is to provide a standardized fire test procedure for evaluating the suitability of exterior non-load-bearing wall assemblies and panels used as components of curtain wall assemblies that are constructed using combustible materials or that incorporate combustible components for installation on buildings where the exterior walls are required to be noncombustible.

Document History

285
January 1, 2023
Standard Fire Test Method for Evaluation of Fire Propagation Characteristics of Exterior Wall Assemblies Containing Combustible Components
This standard provides a test method for determining the fire propagation characteristics of exterior wall assemblies that are constructed using combustible materials or that incorporate combustible...
January 1, 2019
Standard Fire Test Method for Evaluation of Fire Propagation Characteristics of Exterior Wall Assemblies Containing Combustible Components
This standard provides a test method for determining the fire propagation characteristics of exterior wall assemblies and panels used as components of curtain wall assemblies that are constructed...
August 28, 2012
Standard Fire Test Method for Evaluation of Fire Propagation Characteristics of Exterior Non-Load-Bearing Wall Assemblies Containing Combustible Components
A description is not available for this item.
NFPA 285
January 1, 2012
Standard Fire Test Method for Evaluation of Fire Propagation Characteristics of Exterior Non-Load-Bearing Wall Assemblies Containing Combustible Components
This standard provides a test method for determining the fire propagation characteristics of exterior non-load-bearing wall assemblies and panels used as components of curtain wall assemblies, that...
January 1, 2006
Standard Fire Test Method for Evaluation of Fire Propagation Characteristics of Exterior Non-Load-Bearing Wall Assemblies Containing Combustible Components
This standard provides a test method for determining the fire propagation characteristics of exterior non-loadbearing wall assemblies and panels used as components of curtain wall assemblies,...
August 5, 1998
Standard Method of Test for the Evaluation of Flammability Characteristics of Exteriior Non-Load-Bearing Wall Assemblies Containing Combustible Components Using the Intermediate-Scale, Multistory Test Apparatus
A description is not available for this item.

References

Advertisement