SAE International - AMS5662G

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS, FORGINGS, AND RINGS 52.5Ni - 19Cr - 3.0Mo - 5.1(Cb + Ta) - 0.90Ti - 0.5Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1993
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.

Document History

AMS5662G
January 1, 1993
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS, FORGINGS, AND RINGS 52.5Ni - 19Cr - 3.0Mo - 5.1(Cb + Ta) - 0.90Ti - 0.5Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
Advertisement