SAE International - AMS5671C

ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 0.95(Cb + Ta) - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted 1800° F (982° C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1978
Status: active
description:

This specification covers a precipitation-hardenable, corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging and flash welded... View More

Document History

AMS5671C
January 1, 1978
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 0.95(Cb + Ta) - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted 1800° F (982° C) Solution Heat Treated
This specification covers a precipitation-hardenable, corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging and flash welded rings.
Advertisement