SAE International - AMS5671E

ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 0.95(Cb + Ta) - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted 1800°F (982°C) Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1989
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging and flash welded rings.

Document History

AMS5671E
July 1, 1989
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 0.95(Cb + Ta) - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted 1800°F (982°C) Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging and flash welded rings.
Advertisement