SAE International - AMS5704C
ALLOY FORGINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F (995° - 1040°C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1982 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of forgings and forging stock.
Document History
AMS5704C
January 1, 1982
ALLOY FORGINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F (995° - 1040°C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of forgings and forging stock.