SAE International - AMS5704D

ALLOY FORGINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F (995° - 1040°C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1988
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of forgings and forging stock.

Document History

AMS5704D
April 1, 1988
ALLOY FORGINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F (995° - 1040°C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of forgings and forging stock.
Advertisement