SAE International - AMS5706F

ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F (995° - 1040°C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1982
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.

Document History

AMS5706F
January 1, 1982
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F (995° - 1040°C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
Advertisement