SAE International - AMS5706G

ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1987
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in... View More

Document History

AMS5706G
October 1, 1987
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in inch/pound...
Advertisement