SAE International - AMS5707D
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT Nickel Base - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1825 - 1900° F (996.1 - 1037.8° C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1973 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
Document History
AMS5707D
May 1, 1973
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT Nickel Base - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1825 - 1900° F (996.1 - 1037.8° C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.