SAE International - AMS5707E
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 58Ni Consumable Electrode or Vacuum Induction Melted 1825 - 1900° F (996.1 - 1037.8° C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 December 1974 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
Document History
AMS5707E
December 1, 1974
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 58Ni Consumable Electrode or Vacuum Induction Melted 1825 - 1900° F (996.1 - 1037.8° C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.