SAE International - AMS5708E

ALLOY BARS AND FORGINGS, CORROSION AND HEAT RESISTANT 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975°F (1080°C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1981
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and stock for forging or heading.

Document History

AMS5708E
October 1, 1981
ALLOY BARS AND FORGINGS, CORROSION AND HEAT RESISTANT 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975°F (1080°C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and stock for forging or heading.
Advertisement