SAE International - AMS5709B

ALLOY BARS AND FORGINGS, CORROSION AND HEAT RESISTANT Nickel Base - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975° F (1079.4° C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 December 1973
Status: active
description:

This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, and forging stock.

Document History

AMS5709B
December 1, 1973
ALLOY BARS AND FORGINGS, CORROSION AND HEAT RESISTANT Nickel Base - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975° F (1079.4° C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, and forging stock.
Advertisement