SAE International - AMS5709C
ALLOY BARS AND FORGINGS, CORROSION AND HEAT RESISTANT Nickel Base - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975° F (1079.4° C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1974 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, and forging stock.
Document History
AMS5709C
June 1, 1974
ALLOY BARS AND FORGINGS, CORROSION AND HEAT RESISTANT Nickel Base - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975° F (1079.4° C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, and forging stock.