SAE International - AMS5725B
STEEL BARS, CORROSION AND HEAT RESISTANT 16Cr - 25.5Ni - 6.2Mo - 0.15N
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1976 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant steel in the form of bars and wire 1.500 in. (38.10 mm) and under in nominal diameter or distance between parallel sides.
Document History
AMS5725B
July 1, 1976
STEEL BARS, CORROSION AND HEAT RESISTANT 16Cr - 25.5Ni - 6.2Mo - 0.15N
This specification covers a corrosion and heat resistant steel in the form of bars and wire 1.500 in. (38.10 mm) and under in nominal diameter or distance between parallel sides.