SAE International - AMS5726A
STEEL BARS, CORROSION AND HEAT RESISTANT 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800°F (980°C) Solution Treated and Work-Strengthened Consumable Electrode Melted
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1984 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 in. (35 mm) and under in nominal diameter or least distance between parallel... View More
Document History
AMS5726A
July 1, 1984
STEEL BARS, CORROSION AND HEAT RESISTANT 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800°F (980°C) Solution Treated and Work-Strengthened Consumable Electrode Melted
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 in. (35 mm) and under in nominal diameter or least distance between parallel sides.