SAE International - AMS5735H

STEEL BARS, FORGINGS, TUBING, AND RINGS, CORROSION AND HEAT RESISTANT 15Cr - 26Ni - 1.3Mo - 2.1Ti - 0.30V 1800° F (982.2° C) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1973
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forgings, flash welded rings, or... View More

Document History

AMS5735H
May 1, 1973
STEEL BARS, FORGINGS, TUBING, AND RINGS, CORROSION AND HEAT RESISTANT 15Cr - 26Ni - 1.3Mo - 2.1Ti - 0.30V 1800° F (982.2° C) Solution and Precipitation Heat Treated
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forgings, flash welded rings, or heading.
Advertisement