AENOR - UNE-EN ISO 10893-3

Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-3:2011)

active
Organization: AENOR
Publication Date: 5 October 2011
Status: active
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

March 31, 2021
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 2: Change acceptance criteria (ISO 10893-3:2011/Amd 2:2020)
A description is not available for this item.
February 17, 2021
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change of dimensions of the reference notch (ISO 10893-3:2011/Amd 1:2019)
A description is not available for this item.
UNE-EN ISO 10893-3
October 5, 2011
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-3:2011)
A description is not available for this item.

References

Advertisement