SAE International - AMS5833

ALLOY WIRE, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 0.06Be - 16Fe Solution Heat Treated and Cold Drawn

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1984
Status: active
description:

This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire 0.140 in. (3.50 mm) and under in nominal diameter supplied in straight lengths.

Document History

AMS5833
October 1, 1984
ALLOY WIRE, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 0.06Be - 16Fe Solution Heat Treated and Cold Drawn
This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire 0.140 in. (3.50 mm) and under in nominal diameter supplied in straight lengths.
Advertisement