SAE International - AMS5833A
ALLOY WIRE, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated and Cold Drawn
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 August 2011 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire 0.140 in. (3.50 mm) and under in nominal diameter supplied in straight lengths.
Document History
AMS5833A
August 15, 2011
ALLOY WIRE, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated and Cold Drawn
This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire 0.140 in. (3.50 mm) and under in nominal diameter supplied in straight lengths.