SAE International - AMS5834A

ALLOY WIRE, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Drawn, and Aged

active
Buy Now
Organization: SAE International
Publication Date: 15 August 2011
Status: active
description:

This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire 0.140 in. (3.50 mm) and under in nominal diameter supplied in straight lengths.

Document History

AMS5834A
August 15, 2011
ALLOY WIRE, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Drawn, and Aged
This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire 0.140 in. (3.50 mm) and under in nominal diameter supplied in straight lengths.
Advertisement