SAE International - AMS5875
ALLOY STRIP, CORROSION AND HEAT RESISTANT 40Co - 20Cr - 15Ni - 7.0Mo - 0.06Be - 16Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated, Cold Rolled, and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1984 |
| Status: | active |
description:
This specification covers a high-strength, corrosion and heat resistant cobalt alloy in the form of strip up to 0.100 in. (2.50 mm), incl, in specified thickness and up to 4.000 in. (100.00 mm) in... View More
Document History
AMS5875
October 1, 1984
ALLOY STRIP, CORROSION AND HEAT RESISTANT 40Co - 20Cr - 15Ni - 7.0Mo - 0.06Be - 16Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated, Cold Rolled, and Aged
This specification covers a high-strength, corrosion and heat resistant cobalt alloy in the form of strip up to 0.100 in. (2.50 mm), incl, in specified thickness and up to 4.000 in. (100.00 mm) in...