SAE International - AMS5875A

ALLOY STRIP, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Rolled, and Aged

active
Buy Now
Organization: SAE International
Publication Date: 15 August 2011
Status: active
description:

This specification covers a high-strength, corrosion and heat resistant cobalt alloy in the form of strip 0.100 in. (2.50 mm) and under in specified thickness and 4.000 in. (100.00 mm) and under... View More

Document History

AMS5875A
August 15, 2011
ALLOY STRIP, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Rolled, and Aged
This specification covers a high-strength, corrosion and heat resistant cobalt alloy in the form of strip 0.100 in. (2.50 mm) and under in specified thickness and 4.000 in. (100.00 mm) and under in...
Advertisement