SAE International - AMS5876
ALLOY STRIP, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 0.06Be - 16Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated and Cold Rolled
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1984 |
| Status: | active |
description:
This specification covers a high-strength, corrosion and heat resistant alloy in the form of strip up to 0.100 in. (2.50 mm) in specified thickness and up to 4.000 in. (100.00 mm) in specified... View More
Document History
AMS5876
October 1, 1984
ALLOY STRIP, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 0.06Be - 16Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated and Cold Rolled
This specification covers a high-strength, corrosion and heat resistant alloy in the form of strip up to 0.100 in. (2.50 mm) in specified thickness and up to 4.000 in. (100.00 mm) in specified width.