SAE International - AMS5876A
ALLOY STRIP, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated and Cold Rolled
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1991 |
| Status: | active |
description:
This specification covers a high-strength, corrosion and heat resistant cobalt alloy in the form of strip 0.100 in. (2.50 mm) and under in specified thickness and 4.000 in. (100.00 mm) and under... View More
Document History
AMS5876A
October 1, 1991
ALLOY STRIP, CORROSION AND HEAT RESISTANT 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated and Cold Rolled
This specification covers a high-strength, corrosion and heat resistant cobalt alloy in the form of strip 0.100 in. (2.50 mm) and under in specified thickness and 4.000 in. (100.00 mm) and under in...