SAE International - AMS5879

SHEET, STRIP, AND FOIL, CORROSION AND HEAT RESISTANT ALLOY 62Ni - 21.5Cr - 9.0Mo - 3.7(Cb+Ta) Cold Rolled and Annealed

active
Buy Now
Organization: SAE International
Publication Date: 15 August 2011
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness.

Document History

AMS5879
August 15, 2011
SHEET, STRIP, AND FOIL, CORROSION AND HEAT RESISTANT ALLOY 62Ni - 21.5Cr - 9.0Mo - 3.7(Cb+Ta) Cold Rolled and Annealed
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness.
Advertisement