SAE International - AMS5895A

STEEL BARS, FORGINGS, TUBING, AND RINGS, CORROSION AND HEAT RESISTANT 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750°F (955°C) Solution Heat Treated, Welding Grade Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1986
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.

Document History

AMS5895A
July 1, 1986
STEEL BARS, FORGINGS, TUBING, AND RINGS, CORROSION AND HEAT RESISTANT 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750°F (955°C) Solution Heat Treated, Welding Grade Precipitation Hardenable
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
Advertisement