NASA-STD-7003 REV A
PYROSHOCK TEST CRITERIA
| Organization: | NASA |
| Publication Date: | 20 December 2011 |
| Status: | inactive |
| Page Count: | 41 |
scope:
Purpose
The purpose of this Standard is to provide a consistent methodology for developing pyroshock test criteria for NASA spacecraft, payload, and launch vehicle hardware during the development, qualification (Qual), flight acceptance (FA), and/or protoflight (PF) test phases of the verification process. Various aspects of pyroshock testing are discussed herein, including test environments, methods and facilities, test margins and number of exposures, control tolerances (when applicable), data acquisition and analysis, test tailoring, dynamic analysis, and prediction techniques for pyroshock environments.
The most accurate simulation of the flight pyrotechnic
environment is obtained for potentially susceptible hardware by
testing with flight pyrotechnic devices on actual or closely
simulated flight structure. However, high-fidelity flight structure
is not usually available early in a program, and this approach does
not provide magnitude qualification margin over flight. The
alternative approach described in this Standard is to perform
qualification or protoflight pyroshock simulation tests on
potentially susceptible flight or flight-like hardware assemblies
as early as possible, then to activate actual pyrotechnic devices
on the flight system to improve pyroshock environment predictions
and as a final verification. The advantages of this approach are
that it may reveal potential hardware deficiencies early in the
development program, and it allows the application of a
qualification/protof
Applicability
This Standard is applicable to the development of pyroshock test criteria for NASA spacecraft, payload, and launch vehicle hardware during the development, qualification, flight acceptance, and/or protoflight test phases of the verification process. Verification programs that meet or exceed the endorsed requirements for pyroshock testing set forth in this document shall be considered compliant with this Standard.
Shock testing requirements for hardware utilized in Range Safety Systems, and the methodology for tailoring those requirements for a specific program, are contained in Air Force Space Command Manual 91-710 (AFSPCMAN91-710). The Range has specific requirements for margins, minimum test levels, number of shock applications during testing, test tolerances, and testing unique to shock isolators.
This Standard is approved for use by NASA Headquarters and NASA Centers, including
Document History