SAE International - AMS7490J

RINGS, FLASH WELDED Corrosion and Heat Resistant Austenitic Steels and Austenitic-Type Alloys

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1971
Status: active
description:

This specification covers flash welded rings made of corrosion and heat resistant austenitic steels and austenitic-type alloys having base of nickel or cobalt (See

8.1 ).

Document History

AMS7490J
May 1, 1971
RINGS, FLASH WELDED Corrosion and Heat Resistant Austenitic Steels and Austenitic-Type Alloys
This specification covers flash welded rings made of corrosion and heat resistant austenitic steels and austenitic-type alloys having base of nickel or cobalt (See 8.1 ).
Advertisement