SAE International - AMS7490K
RINGS, FLASH WELDED Corrosion and Heat Resistant Austenitic Steels and Austenitic-Type Alloys
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1977 |
| Status: | active |
description:
This specification covers flash welded rings made of corrosion and heat resistant austentic steels and austenitic-type alloys of iron, nickel, or cobalt (See
8.2 ).
Document History
AMS7490K
July 1, 1977
RINGS, FLASH WELDED Corrosion and Heat Resistant Austenitic Steels and Austenitic-Type Alloys
This specification covers flash welded rings made of corrosion and heat resistant austentic steels and austenitic-type alloys of iron, nickel, or cobalt (See 8.2 ).