SAE International - MAM5536

ALLOY SHEET, STRIP, AND PLATE, CORROSION AND HEAT RESISTANT 47.5Ni - 22Cr - 1.5Co - 9.0Mo - 0.60W - 18.5Fe Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1991
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5536 is the equivalent, specified in inch/pound... View More

Document History

MAM5536
October 1, 1991
ALLOY SHEET, STRIP, AND PLATE, CORROSION AND HEAT RESISTANT 47.5Ni - 22Cr - 1.5Co - 9.0Mo - 0.60W - 18.5Fe Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5536 is the equivalent, specified in inch/pound units,...
Advertisement