SAE International - MAM5598
ALLOY SHEET, STRIP, AND PLATE, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 0.95(Cb + Ta) - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1991 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5598 is the equivalent, specified in inch/pound... View More
Document History
MAM5598
October 1, 1991
ALLOY SHEET, STRIP, AND PLATE, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 0.95(Cb + Ta) - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5598 is the equivalent, specified in inch/pound units,...