SAE International - MAM5706
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 995° - 1040°C Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1987 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in SI... View More
Document History
MAM5706
October 1, 1987
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 995° - 1040°C Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in SI (metric)...