SAE International - MAM5706A

ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 995° - 1040°C Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1989
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in SI... View More

Document History

MAM5706A
July 1, 1989
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 995° - 1040°C Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in SI (metric)...
Advertisement