SAE International - AMS4957E

Titanium Alloy, Round Bar and Wire 3Al - 8V - 6Cr - 4Mo - 4Zr Consumable Electrode Melted Solution Heat Treated and Cold Drawn

active
Buy Now
Organization: SAE International
Publication Date: 21 October 2011
Status: active
description:

This specification covers a titanium alloy in the form of round bar and wire, 0.625 inch (15.88 mm) and under in nominal diameter or thickness.

Document History

AMS4957E
October 21, 2011
Titanium Alloy, Round Bar and Wire 3Al - 8V - 6Cr - 4Mo - 4Zr Consumable Electrode Melted Solution Heat Treated and Cold Drawn
This specification covers a titanium alloy in the form of round bar and wire, 0.625 inch (15.88 mm) and under in nominal diameter or thickness.

References

Advertisement