SAE International - AMS3694B
Aerodynamic Smoothing Compound, Flexible −55° to +130°C (−65° to +270°F)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 January 2012 |
| Status: | active |
description:
This specification covers a two-component air-curing resin-baue material in the form of a paste or putty, suitable for application by spatula or putty knife.
Document History
AMS3694B
January 17, 2012
Aerodynamic Smoothing Compound, Flexible −55° to +130°C (−65° to +270°F)
This specification covers a two-component air-curing resin-baue material in the form of a paste or putty, suitable for application by spatula or putty knife.