SAE International - AMS3696C
Aerodynamic Fairing Compound −55° to +85°C (−65° to +185°F)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 January 2012 |
| Status: | active |
description:
This specification covers a two-component air-curing, aluminum-powder-fill
Document History
AMS3696C
January 17, 2012
Aerodynamic Fairing Compound −55° to +85°C (−65° to +185°F)
This specification covers a two-component air-curing, aluminum-powder-filled, epoxy-resin-base material in the form of a paste or putty, suitable for application by spatula or putty-knife.